NEN-EN 15528/A1

Railway applications - Line categories for managing the interface between load limits of vehicles and infrastructure

inactive
Organization: NEN
Publication Date: 1 May 2012
Status: inactive
Page Count: 11
ICS Code (Transport by rail): 03.220.30
ICS Code (Trailing stock): 45.060.20

Document History

December 1, 2021
Railway applications - Line categories for managing the interface between load limits of vehicles and infrastructure
This document is applicable to the lines with standard track gauge (1 435 mm) and wider track gauges of the heavy rail system1 and the vehicles that are operated on these lines. This includes...
August 1, 2020
Railway applications - Line categories for managing the interface between load limits of vehicles and infrastructure
This document is applicable to the lines with standard track gauge (1435°mm) and wider track gauges of the heavy rail system and the vehicles that are operated on these lines, except portable...
November 1, 2015
Railway applications - Line categories for managing the interface between load limits of vehicles and infrastructure
NEN-EN 15528 describes methods of classification of existing and new railway lines and the categorization of vehicles. The standard specifies the technical requirements for ensuring the compatibility...
November 1, 2013
Railway applications - Line categories for managing the interface between load limits of vehicles and infrastructure
NEN-EN 15528 describes methods of classification of existing and new railway lines and the categorization of vehicles. The standard specifies the technical requirements for ensuring the compatibility...
November 1, 2012
Railway applications - Line categories for managing the interface between load limits of vehicles and infrastructure
This European Standard describes methods of classification of existing and new railway lines and the categorisation of vehicles. The standard specifies the technical requirements for ensuring the...
NEN-EN 15528/A1
May 1, 2012
Railway applications - Line categories for managing the interface between load limits of vehicles and infrastructure
A description is not available for this item.
March 1, 2008
Railway applications - Line categories for managing the interface between load limits of vehicles and infrastructure
This European Standard describes methods of classification of existing and new railway lines and the categorisation of vehicles. The standard specifies the technical requirements for ensuring the...

References

Advertisement