NEN-EN 1559-5

Founding - Technical conditions of delivery - Part 5: Additional requirements for magnesium alloy castings

active, Most Current
Organization: NEN
Publication Date: 1 March 2017
Status: active
Page Count: 13
ICS Code (Magnesium products): 77.150.20
scope:

NEN-EN 1559-5 specifies the additional technical delivery conditions for castings (see EN 1753) and cast anodes (see EN 12438) made from magnesium alloys. This part of EN 1559 applies to magnesium alloy castings produced in sand or permanent moulds or by pressure die casting, centrifugal casting, continuous casting or investment casting. This part of EN 1559 does not apply to ingots, bars, billets (or other shapes) for further reprocessing, such as re-melting or extrusion.

Document History

NEN-EN 1559-5
March 1, 2017
Founding - Technical conditions of delivery - Part 5: Additional requirements for magnesium alloy castings
NEN-EN 1559-5 specifies the additional technical delivery conditions for castings (see EN 1753) and cast anodes (see EN 12438) made from magnesium alloys. This part of EN 1559 applies to magnesium...
September 1, 2015
Founding - Technical conditions of delivery - Part 5: Additional requirements for magnesium alloy castings
NEN-EN 1559-5 specifies the additional technical delivery conditions for castings (see EN 1753) and cast anodes (see EN 12438) made from magnesium alloys. This part of EN 1559 applies to magnesium...
November 1, 1997
Founding - Technical conditions of delivery - Part 5: Additional requirements for magnesium alloy castings
Applies to castings made from magnesium alloys produced by sand casting, permanent mould casting, pressure die casting, centrifugal casting, continuous casting or investment casting. This standard...
November 1, 1997
Founding - Technical conditions of delivery - Part 5: Additional requirements for magnesium alloy castings
Applies to castings made from magnesium alloys produced by sand casting, permanent mould casting, pressure die casting, centrifugal casting, continuous casting or investment casting. This standard...
April 1, 1995
Founding - Technical conditions of delivery - Part 5: Additional requirements for magnesium alloy castings
Applies to castings made from magnesium alloys produced by sand casting, permanent mould casting, pressure die casting, centrifugal casting, continuous casting or investment casting. This standard...
Advertisement