NEN-EN 16240
Light transmitting flat solid polycarbonate (PC) sheets for internal and external use in roofs, walls and ceilings - Requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 December 2013 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Films and sheets): | 83.140.10 |
| ICS Code (Walls. Partitions. Façades): | 91.060.10 |
scope:
NEN-EN 16240 specifies the requirements for light transmitting flat solid polycarbonate (PC) sheets for internal and external use in walls, roofs and ceilings. This European Standard applies to light transmitting flat extruded solid PC sheets of minimum thickness 2 mm, without or with uniform functional layers (e.g. coating, co-extruded layer) made from PC-based or other materials. It also specifies the test methods needed for the evaluation of conformity and marking of the sheets.
Document History