NEN-EN 17033

Plastics - Biodegradable mulch films for use in agriculture and horticulture - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 September 2016
Status: inactive
Page Count: 43
ICS Code (Films and sheets): 83.140.10
scope:

This draft European Standard specifies the requirements for biodegradable films, manufactured from thermoplastic materials, to be used for mulch applications in agriculture and horticulture. This draft European Standard is applicable to films intended to biodegrade in soil without creating any adverse impact on the environment. It also specifies the test methods to assess these requirements as well as requirements for the packaging, identification and marking of films. For information, it defines a classification of biodegradable mulch films according to their service life on soil and gives a good practice guide for the use of the films.

Document History

January 1, 2018
Plastics - Biodegradable mulch films for use in agriculture and horticulture - Requirements and test methods
NEN-EN 17033 specifies the requirements for biodegradable films, manufactured from thermoplastic materials, to be used for mulch applications in agriculture and horticulture. This document is...
NEN-EN 17033
September 1, 2016
Plastics - Biodegradable mulch films for use in agriculture and horticulture - Requirements and test methods
This draft European Standard specifies the requirements for biodegradable films, manufactured from thermoplastic materials, to be used for mulch applications in agriculture and horticulture. This...
Advertisement