NEN-EN 16760

Bio-based products - Life Cycle Assessment

active, Most Current
Organization: NEN
Publication Date: 1 December 2015
Status: active
Page Count: 36
ICS Code (Biobased products): 13.020.55
scope:

NEN-EN 16760 provides specific life cycle assessment (LCA) requirements and guidance for bio-based products, excluding food, feed and energy, based on EN ISO 14040 and EN ISO 14044. This European Standard covers bio-based products, derived wholly or partly from biomass. This European Standard provides guidance and requirements to assess impact over the life cycle of bio-based products with the focus on how to handle the specificities of the bio-based part of the product. The applications of LCA as such are outside the scope of this European Standard. Clarifications, considerations, practices, simplifications and options for the different applications, are also beyond the scope of this European Standard. In addition, this European Standard may be applied in studies that do not cover the whole life cycle, with justification e.g. in the case of business-to-business information, such as cradle-to-gate studies, gate-to-gate studies, and specific parts of the life cycle (e.g. waste management, components of a product).

Document History

NEN-EN 16760
December 1, 2015
Bio-based products - Life Cycle Assessment
NEN-EN 16760 provides specific life cycle assessment (LCA) requirements and guidance for bio-based products, excluding food, feed and energy, based on EN ISO 14040 and EN ISO 14044. This European...
June 1, 2014
Bio-based products - Life Cycle Assessment
NEN-EN 16760 provides specific life cycle assessment (LCA) requirements and guidance for bio-based products, excluding food, feed and energy, based on EN ISO 14040 and EN ISO 14044. This European...
Advertisement