NEN-EN 2066

Aerospace series - Extruded section in aluminium alloys - General tolerances

active, Most Current
Organization: NEN
Publication Date: 1 January 2002
Status: active
Page Count: 13
ICS Code (Aluminium): 49.025.20
scope:

Specifies the general tolerances of: Extruded section in aluminium alloys for aerospace applications. It applies: - to sections, standardized or defined by a drawing, the cross section of which, regular or irregular, can be inscribed in a circle of 250 mm, - to semi-hollow sections, the dimensional limits of which are indicated in figures 2 and 3. For sections with higher dimensions or of more complex forms, the tolerances shall be subject to agreement between the manufacture and the user.

Document History

NEN-EN 2066
January 1, 2002
Aerospace series - Extruded section in aluminium alloys - General tolerances
Specifies the general tolerances of: Extruded section in aluminium alloys for aerospace applications. It applies: - to sections, standardized or defined by a drawing, the cross section of which,...
Advertisement