NEN-EN 2234

Aerospace series - Cable, electrical, fire resistant - Technical specification

active, Most Current
Organization: NEN
Publication Date: 1 March 2012
Status: active
Page Count: 16
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the required characteristics and test procedures for fire resistant or fireproof electrical cables for use in aircraft electrical systems. These cables should also maintain a specific surface resistance when they are subjected to a flame of 1 100 °C after 5 minutes (fire resistant) or 15 minutes (fire-proof) exposure. They should be rated at an a.c. voltage of 600 V r.m.s., a frequency of maximum 2 000 Hz and a long term temperature of up to 260 °C (ambient temperature plus temperature rise in conductor).

Document History

NEN-EN 2234
March 1, 2012
Aerospace series - Cable, electrical, fire resistant - Technical specification
This European Standard specifies the required characteristics and test procedures for fire resistant or fireproof electrical cables for use in aircraft electrical systems. These cables should also...
Advertisement