NEN-EN 2100

Aerospace series - Aluminium alloy AL-P2014A T4511 - Extruded bars and sections a or D ≤ 200 mm

active, Most Current
Organization: NEN
Publication Date: 1 June 1993
Status: active
Page Count: 7
ICS Code (Aluminium): 49.025.20
scope:

This standard specifies the requirements relating to extruded bars and sections in aluminium alloy AL-P2014A, for use in the T4511 condition, a or D≤ 200 mm, for aerospace applications. This standard may also be used to supply material in the T4510 condition, if the purchaser specifies this condition on the order. In this case the designation of line 97 shall not be used.

Document History

NEN-EN 2100
June 1, 1993
Aerospace series - Aluminium alloy AL-P2014A T4511 - Extruded bars and sections a or D ≤ 200 mm
This standard specifies the requirements relating to extruded bars and sections in aluminium alloy AL-P2014A, for use in the T4511 condition, a or D≤ 200 mm, for aerospace applications. This standard...
Advertisement