NEN-EN 2103-3
Aerospace series - Steel, nickel base and cobalt base alloy remelting stock and castings - Technical specification - Part 3: Pre-production and production castings
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 1992 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Steels): | 49.025.10 |
| ICS Code (Other materials): | 49.025.99 |
scope:
This standard specifies the particular requirements for castings in steel, nickel base or cobalt base alloys produced from material complying with EN 2103-2. This standard shall be used in conjunction with EN 2103-1. This standard also applies to pre-production castings intended for the qualification of the method of manufacture and inspection.
Document History
NEN-EN 2103-3
March 1, 1992
Aerospace series - Steel, nickel base and cobalt base alloy remelting stock and castings - Technical specification - Part 3: Pre-production and production castings
This standard specifies the particular requirements for castings in steel, nickel base or cobalt base alloys produced from material complying with EN 2103-2. This standard shall be used in...