NEN-EN 2127

Aerospace series - Aluminium alloy AL-P7075-T73511 - Extruded bars and sections a or D ≤ 100 mm

active, Most Current
Organization: NEN
Publication Date: 1 June 1993
Status: active
Page Count: 7
ICS Code (Aluminium): 49.025.20
scope:

This standard specifies the requirements relating to extruded bars and sections in aluminium alloy AL-P7075, for use in the T73511 condition, a or D ≤ 100 mm, for aerospace applications. This standard may also be used to supply material in the T73510 or T6510 condition, if the purchaser specifies this condition on the order. In this case the designation of line 97 shall not be used.

Document History

NEN-EN 2127
June 1, 1993
Aerospace series - Aluminium alloy AL-P7075-T73511 - Extruded bars and sections a or D ≤ 100 mm
This standard specifies the requirements relating to extruded bars and sections in aluminium alloy AL-P7075, for use in the T73511 condition, a or D ≤ 100 mm, for aerospace applications. This...
Advertisement