NEN-EN 2591-220
Aerospace series - Elements of electrical and optical connection - Test methods - Part 220: Contact/conductor joint ageing by current and temperature cycling
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2005 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies a method to demonstrate the long term electrical stability of the conductor to contact joint in the EN 3155 series of product standards. The thermal cycling test is carried out using a combination of conductor current and "ambient" heat to achieve the appropriate maximum rated operating temperature. It shall be used together with EN 2591-100.
Document History
NEN-EN 2591-220
November 1, 2005
Aerospace series - Elements of electrical and optical connection - Test methods - Part 220: Contact/conductor joint ageing by current and temperature cycling
This standard specifies a method to demonstrate the long term electrical stability of the conductor to contact joint in the EN 3155 series of product standards. The thermal cycling test is carried...