NEN-EN 1992-3/NB

Eurocode 2: Design of concrete structures - Part 3: Liquid retaining and containment structures

inactive
Organization: NEN
Publication Date: 1 December 2010
Status: inactive
Page Count: 4
ICS Code (Concrete structures): 91.080.40
ICS Code (Technical aspects): 91.010.30
scope:

Part 3 of EN 1992 covers additional rules to those in Part 1 for the design of structures constructed from plain or lightly reinforced concrete, reinforced concrete or prestressed concrete for the containment of liquids or granular solids. Principles and Application Rules are given in this Part for the design of those elements of structure which directly support the stored liquids or materials (i.e. the directly loaded walls of tanks, reservoirs or silos). Other elements which support these primary elements (for example, the tower structure which supports the tank in a water tower) should be designed according to the provisions of Part 1-1.

Document History

November 1, 2011
National Annex to NEN-EN 1992-3 Eurocode 2: Design of concrete structures - Part 3: Liquid retaining and containment structures
Part 3 of EN 1992 covers additional rules to those in Part 1 for the design of structures constructed from plain or lightly reinforced concrete, reinforced concrete or prestressed concrete for the...
NEN-EN 1992-3/NB
December 1, 2010
Eurocode 2: Design of concrete structures - Part 3: Liquid retaining and containment structures
Part 3 of EN 1992 covers additional rules to those in Part 1 for the design of structures constructed from plain or lightly reinforced concrete, reinforced concrete or prestressed concrete for the...
August 1, 2006
Eurocode 2: Design of concrete structures - Part 3: Liquid retaining and containment structures
Part 3 of EN 1992 covers additional rules to those in Part 1 for the design of structures constructed from plain or lightly reinforced concrete, reinforced concrete or prestressed concrete for the...
Advertisement