NEN-EN 2435-002
Aerospace series - Paints and varnishes - Corrosion resistant chromated two component cold curing primer - Part 002: High corrosion resistance
| Organization: | NEN |
| Publication Date: | 1 July 2006 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Coatings and related processes used in aerospace industry): | 49.040 |
scope:
This standard defines the requirements for a two component, chromated epoxy or polyurethane, high corrosion resistant primer with a degree of resistance to aircraft fluids which can be used with or without a finish for aerospace applications. The properties specified in this standard are obtained on defined aluminium alloy test pieces prepared in accordance with EN 3837 and ISO 3270. The ability of the material to be used for a specific application (e.g. alternative substrate, alternative primer, specific drying conditions etc.) shall be determined by supplementary tests to confirm that the requirements of this standard are met.
Document History