NEN-EN 259

Wallcoverings in roll form - Specification for heavy duty wallcoverings

inactive
Organization: NEN
Publication Date: 1 September 1992
Status: inactive
Page Count: 16
ICS Code (Interior finishing): 91.180
scope:

This Standard: - specifies requirements for dimensions, washability, resistance to impact and grades of colour fastness to light; - gives the symbols, to be used for marking purposes, for these characteristics; - specifies requirements for marking; - gives the designation system. The marking requirements of this standard are primarily for information of the consumer and to enable optimum use to be made of the product. This standard applies to heavy duty wallcoverings supplied in rolls for hanging on to walls and ceilings by means of an adhesive covering the whole of the interface between the wallcovering and the support and that are not intended to be decorated after hanging. Excluded from this standard are rigid materials, materials not attached or not wholly attached by adhesive, wallcoverings for subsequent decoration, and non-decorative wallcoverings such as wall linings or those with special properties, e.g. thermal or acoustic insulation.

Document History

December 1, 1997
Wallcoverings in roll form - Specification for heavy duty wallcoverings
A description is not available for this item.
December 1, 1995
Wallcoverings in roll form - Specification for heavy duty wallcoverings
A description is not available for this item.
NEN-EN 259
September 1, 1992
Wallcoverings in roll form - Specification for heavy duty wallcoverings
This Standard: - specifies requirements for dimensions, washability, resistance to impact and grades of colour fastness to light; - gives the symbols, to be used for marking purposes, for these...

References

Advertisement