NEN-EN 2942
Aerospace series - Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy NI-PH 2801 (Inconel X750), silver plated
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 1999 |
| Status: | active |
| ICS Code (Nuts): | 49.030.30 |
scope:
Specifies the characteristics of self-locking, helical coil, screw thread inserts in NI-PH2801, for aerospace applications. Maximum test temperature: 550°C.
Document History
March 1, 2022
Aerospace series - Insert, MJ screw thread, helical coil, self-locking tanged insertion drive, in heat resisting nickel base alloy NI-PH2801 (Inconel X750), silver plated
This document specifies the characteristics of self-locking inserts, helical coil tanged insertion drives, MJ screw threads in NI-PH2801 and silver plated inserts for aerospace applications.
The...
NEN-EN 2942
January 1, 1999
Aerospace series - Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy NI-PH 2801 (Inconel X750), silver plated
Specifies the characteristics of self-locking, helical coil, screw thread inserts in NI-PH2801, for aerospace applications. Maximum test temperature: 550°C.