NEN-EN 2266-008

Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 200 °C - Part 008: DRP (pair) DRT (3 cores) DRQ (4 cores) family, multicore UV laser printable jacketed cable - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 August 2015
Status: active
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of UV laser printable multicore jacketed electrical cables for use in the on-board electrical systems of aircraft at operating temperatures between -55 °C and 200 °C. It shall also be possible to mark these cables by qualified compatible marking. These markings shall be in accordance with EN 3838.

Document History

NEN-EN 2266-008
August 1, 2015
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 200 °C - Part 008: DRP (pair) DRT (3 cores) DRQ (4 cores) family, multicore UV laser printable jacketed cable - Product standard
This European Standard specifies the characteristics of UV laser printable multicore jacketed electrical cables for use in the on-board electrical systems of aircraft at operating temperatures...
Advertisement