NEN-EN 3005

Aerospace series - Nuts, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy) - Classification: 1210 MPa/730°C - Technical specification

inactive
Organization: NEN
Publication Date: 1 February 2003
Status: inactive
Page Count: 29
ICS Code (Nuts): 49.030.30
scope:

Specifies the technical: qualification and quality assurance requirements for self locking nuts in material NI-PIOI-HT (Waspaloy) of tensile strength class 1210 MPa. at room temperature, maximum test temperature of material 730°C. Primarily for Aerospace applications it is applicable to such self locking nuts when referenced on the product standard or drawing.

Document History

January 1, 2006
Aerospace series - Nuts, self-locking, MJ Threads, in heat resisting nickel base alloy NI-PH1302 (Waspaloy), silver plated or uncoated - Classification: 1210 MPa (at ambient temperature)/730°C - Technical specification
This standard specifies the characteristics; qualification and acceptance requirements for self locking-nuts with MJ threads in NI-PH13O2, silver plated. Classification: 1 210 MPa / 730 °C.It is...
NEN-EN 3005
February 1, 2003
Aerospace series - Nuts, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy) - Classification: 1210 MPa/730°C - Technical specification
Specifies the technical: qualification and quality assurance requirements for self locking nuts in material NI-PIOI-HT (Waspaloy) of tensile strength class 1210 MPa. at room temperature, maximum test...
Advertisement