NEN-EN 310
Wood-based panels - Determination of the modulus of elasticity in bending and bending strength
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 1993 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Wood-based panels in general): | 79.060.01 |
scope:
This European Standard specifies a method of determining the modulus of elasticity in bending and bending strength of wood-based panels of nominal thickness equal to or greater than 3 mm. Structural design values shall be determined according to methods in to EN 789.
Document History
NEN-EN 310
October 1, 1993
Wood-based panels - Determination of the modulus of elasticity in bending and bending strength
This European Standard specifies a method of determining the modulus of elasticity in bending and bending strength of wood-based panels of nominal thickness equal to or greater than 3 mm. Structural...