NEN-EN 312-7
Particleboards - Specifications - Part 7: Requirements for heavy duty load-bearing boards for use in humid conditions
| Organization: | NEN |
| Publication Date: | 1 April 1997 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Fibre and particle boards): | 79.060.20 |
scope:
Specifies the requirements for heavy duty load-bearing particleboards for use in humid conditions. The value listed in this standard relate to product properties but they are not characteristic values to be used in design calculations. Additional information on supplementary properties for certain applications is also given. This standard does not give requirements for Oriented Strand Boards (OSB); these are set out in EN 300. Does not apply to extruded particleboards.
Document History