NEN-EN 3645-011

Aerospace series - Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous - Part 011: Lanyard release plug with grounding fingers - Type 1 - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 January 2007
Status: active
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the characteristics of releasable plugs with shielding rings, type 1, in the family of circular, electrical connectors, with triple start threaded coupling. It applies to model in Table 3. For receptacles and protective covers, see EN 3645-003, EN 3645-004, EN 3645-005, EN 3645-007, EN 3645-009 and EN 3645-010 respectively. For contacts, sealing plugs and rear accessories associated with this plug, see EN 3645-002. These connectors are derived from and interchangeable with models W and F in specification MIL-DTL-38999/29 or MIL-DTL-38999/30.

Document History

NEN-EN 3645-011
January 1, 2007
Aerospace series - Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous - Part 011: Lanyard release plug with grounding fingers - Type 1 - Product standard
This standard specifies the characteristics of releasable plugs with shielding rings, type 1, in the family of circular, electrical connectors, with triple start threaded coupling. It applies to...
Advertisement