NEN-EN 3372-009

Aerospace series - Connectors, electrical, circular, medium and high contact density, scoop-proof with bayonet coupling, operating temperatures - 65 °C to 175 °C or 200 °C continuous - Part 009: Receptacle, jam nut mounting - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 July 2007
Status: active
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the characteristics of jam nut mounted receptacles in the family of circular electrical connectors coupled by bayonet ring. It applies to class defined in Table 3. For contacts, filler plugs and rear accessories associated with this receptacle see EN 3372-002. For plugs and protective covers, see EN 3372-008 and EN 3372-006 respectively.

Document History

NEN-EN 3372-009
July 1, 2007
Aerospace series - Connectors, electrical, circular, medium and high contact density, scoop-proof with bayonet coupling, operating temperatures - 65 °C to 175 °C or 200 °C continuous - Part 009: Receptacle, jam nut mounting - Product standard
This standard specifies the characteristics of jam nut mounted receptacles in the family of circular electrical connectors coupled by bayonet ring. It applies to class defined in Table 3. For...
Advertisement