NEN-EN 2866
Aerospace series - Nuts, anchor, self-locking, floating, one lug, with counterbore, in steel, cadmium plated, MoS2 lubricated - Classification: 1 110 MPa (at ambient temperature) / 235 °C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2009 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This European Standard specifies the characteristics of one lug, floating anchor nuts, with counterbore and self-locking feature achieved by forming the upper portion out-of-round, in steel, cadmium plated, MoS2 lubricated. Classification: 1 100 MPa / 315 °C
Document History
NEN-EN 2866
November 1, 2009
Aerospace series - Nuts, anchor, self-locking, floating, one lug, with counterbore, in steel, cadmium plated, MoS2 lubricated - Classification: 1 110 MPa (at ambient temperature) / 235 °C
This European Standard specifies the characteristics of one lug, floating anchor nuts, with counterbore and self-locking feature achieved by forming the upper portion out-of-round, in steel, cadmium...