NEN-ISO 9101

Surface active agents - Determination of interfacial tension - Drop volume method

active, Most Current
Organization: NEN
Publication Date: 1 February 1988
Status: active
Page Count: 18
ICS Code (Surface active agents): 71.100.40
scope:

This International Standard specifies a tests method, by measuring the drop volume, for the determination of the interfacial tension between two liquid phases. It is particularly suitable for the measurement of the interfacial tension between two solutions of surface active agents in aqueous or organic solvents, and provides some advantages compared with the method by drawing up liquid films (ISO 6889).

Document History

NEN-ISO 9101
February 1, 1988
Surface active agents - Determination of interfacial tension - Drop volume method
This International Standard specifies a tests method, by measuring the drop volume, for the determination of the interfacial tension between two liquid phases. It is particularly suitable for the...
Advertisement