NEN-EN-ISO/IEC 17011

Conformity assessment - General requirements for accreditation bodies accrediting conformity assessment bodies

inactive
Organization: NEN
Publication Date: 1 September 2004
Status: inactive
ICS Code (Product and company certification. Conformity assessment): 03.120.20
scope:

This International Standard specifies general requirements for accreditation bodies assessing and accrediting conformity assessment bodies (CABs). It is also appropriate as a requirements document for the peer evaluation process for mutual recognition arrangements between accreditation bodies. Accreditation bodies operating in accordance with this International Standard do not have to offer accreditation to all types of CABs. For the purposes of this International Standard, CABs are organizations providing the following conformity assessment services: testing, inspection, management system certification, personnel certification, product certification and, in the context of this International Standard, calibration.

Document History

January 1, 2018
Conformity assessment - Requirements for accreditation bodies accrediting conformity assessment bodies
NEN-EN-ISO/IEC 17011 specifies requirements for the competence, consistent operation and impartiality of accreditation bodies assessing and accrediting conformity assessment bodies.
NEN-EN-ISO/IEC 17011
September 1, 2004
Conformity assessment - General requirements for accreditation bodies accrediting conformity assessment bodies
This International Standard specifies general requirements for accreditation bodies assessing and accrediting conformity assessment bodies (CABs). It is also appropriate as a requirements document...
August 1, 2002
General requirements for bodies providing assessment and accreditation of conformity assessment bodies
This International Standard specifies general requirements for accreditation bodies assessing and accrediting conformity assessment bodies (CABs). It is also appropriate as a requirements document...
Advertisement