NEN-EN-ISO 28622

Pressure relief valves for transportable refillable cylinders for liquefied petroleum gas (LPG)

pending, Most Current
Organization: NEN
Publication Date: 1 February 2008
Status: pending
Page Count: 24
ICS Code (Pressure regulators): 23.060.40
ICS Code (Pressure vessels): 23.020.30
scope:

This standard specifies the design, testing and marking requirements for spring loaded pressure relief valves, for use in liquefied petroleum gas (LPG) cylinders. These valves can be either an integral part of a cylinder valve (see ISO 14245 and ISO 15995) or a separate device.

Document History

NEN-EN-ISO 28622
February 1, 2008
Pressure relief valves for transportable refillable cylinders for liquefied petroleum gas (LPG)
This standard specifies the design, testing and marking requirements for spring loaded pressure relief valves, for use in liquefied petroleum gas (LPG) cylinders. These valves can be either an...
Advertisement