NEN-ISO 12222
Cinematography - Manufacturer-printed, latent image identification on 16 mm, 35 mm and 65 mm motion-picture film - Specifications and dimensions
| Organization: | NEN |
| Publication Date: | 1 November 2017 |
| Status: | active |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
scope:
NEN-ISO 12222 specifies the position and dimensions of machine-readable identification numbers on 16 mm, 35 mm and 65 mm motion-picture film. These numbers are intended to be a machine-readable version of the latent image key number. This document also specifies the encoding format to be used for these machine-readable numbers, as well as the area scanned and the spectral characteristics of the scanner. This document also specifies the position, dimensions and content of human-readable identification (key) numbers for use on 16 mm, 35 mm and 65 mm motion-picture films intended for original photography or intermediate printing which also include the machine-readable key number described in 1.1. This document further specifies an area that may be used for optional manufacturer-specifi
Document History