NEN-EN-ISO 17226-2

Leather - Chemical tests - Part 2: Determination of formaldehyde contentin leather by colourimetric analysis

inactive
Organization: NEN
Publication Date: 1 August 2006
Status: inactive
Page Count: 16
ICS Code (Leather and furs): 59.140.30
scope:

This part of ISO 17226 specifies a method for the determination of free and released formaldehyde in leathers. This method is based on colorimetric analysis. The formaldehyde content is taken to be the quantity of free-formaldehyde and formaldehyde extracted through hydrolysis contained in a water extract from the leather under standard conditions. This process is not absolutely selective for formaldehyde. Other compounds such as extracted dyes could interfere at 412 nm

Document History

May 1, 2009
Leather - Chemical determination of formaldehyde content - Part 2: Method using colorimetric analysis
A description is not available for this item.
June 1, 2008
Leather - Chemical determination of formaldehyde content - Part 2: Method using colorimetric analysis
This part of ISO 17226 specifies a method for the determination of free and released formaldehyde in leathers. This method is based on colorimetric analysis. The formaldehyde content is taken to be...
NEN-EN-ISO 17226-2
August 1, 2006
Leather - Chemical tests - Part 2: Determination of formaldehyde contentin leather by colourimetric analysis
This part of ISO 17226 specifies a method for the determination of free and released formaldehyde in leathers. This method is based on colorimetric analysis. The formaldehyde content is taken to be...
Advertisement