NEN-ISO 11090-2

Test conditions for die sinking electro-discharge machines (die sinking EDM) - Testing of the accuracy - Part 2: Double-column machines (slide-head type)

active, Most Current
Organization: NEN
Publication Date: 1 December 2014
Status: active
Page Count: 33
ICS Code (Electrochemical machines): 25.120.40
scope:

NEN-ISO 11090-2 specifies, with reference to ISO 230-1 and ISO 230-2, geometric and machining tests and tests for checking accuracy and repeatability of numerically controlled positioning axes for normal accuracy and general-purpose die sinking electro-discharge machines (die sinking EDM). It also specifies the applicable tolerances corresponding to the above-mentioned tests. This part of ISO 11090 is applicable to double-column machines of slide-head type. This part of ISO 11090 deals only with the verification of accuracy of the machine. It does not apply to the testing of the machine operation (vibrations, abnormal noises, stick-slip motion of components, etc.) or to the checking of its characteristics (such as speeds, feeds, etc.), which should generally be checked before the testing of the accuracy. This part of ISO 11090 provides the terminology used for the principal components of the machine and the designation of the axes with reference to ISO 841:2001.

Document History

NEN-ISO 11090-2
December 1, 2014
Test conditions for die sinking electro-discharge machines (die sinking EDM) - Testing of the accuracy - Part 2: Double-column machines (slide-head type)
NEN-ISO 11090-2 specifies, with reference to ISO 230-1 and ISO 230-2, geometric and machining tests and tests for checking accuracy and repeatability of numerically controlled positioning axes for...
November 1, 1998
Machine tools - Test conditions for die sinking electro-discharge machines (EDM) - Terminology and testing of accuracy - Part 2: Two column machines (slide-head type and cross-slide table type)
Specifies, with reference to ISO 230-1 and ISO 230-2, geometric and machining tests and tests for checking accuracy and repeatability of numerically controlled positioning axes for general purpose...
Advertisement