NEN-EN 4630

Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1050 MPa

active, Most Current
Organization: NEN
Publication Date: 1 October 2014
Status: active
Page Count: 13
ICS Code (Steels): 49.025.10
scope:

NEN-EN 4630 specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Forgings De ≤ 200 mm 900 MPa ≤ Rm ≤ 1050 MPa for aerospace applications.

Document History

July 1, 2021
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1050 MPa
This document specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Forgings De ≤ 200 mm 900 MPa ≤ Rm ≤ 1 050 MPa for aerospace applications....
NEN-EN 4630
October 1, 2014
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1050 MPa
NEN-EN 4630 specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Forgings De ≤ 200 mm 900 MPa ≤ Rm ≤ 1050 MPa for aerospace applications.
January 1, 2008
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1 050 MPa
This standard specifies the requirements relating to: Steel FE-PM 3504 (X4CrNiMo16-5-1) Air melted Hardened and tempered Forgings De 200 mm 900 MPa Rm 1050 MPa for aerospace applications
Advertisement