NEN-EN 50086-2-2/C11

Conduit systems for cable management - Part 2-2: Particular requirements for pliable conduit systems

inactive
Organization: NEN
Publication Date: 1 May 2001
Status: inactive
Page Count: 3
ICS Code (Conduits for electrical purposes): 29.120.10
scope:

This standard specifies requirements and type tests for Conduit Systems, including Conduits and Conduit Fittings, for the Protection and Management of conductors and/or cables in electrical installations or in communication systems up to 1000 V a.c. and/or 1500 V d.c. This standard applies to metallic, non-metallic and composite conduit systems including threaded and non-threaded entries which terminate the system. This standard does not apply to enclosures and connecting boxes which come within the scope of IEC 670. This part shall be used in conjunction with the relevant Part two for particular requirements.

Document History

NEN-EN 50086-2-2/C11
May 1, 2001
Conduit systems for cable management - Part 2-2: Particular requirements for pliable conduit systems
This standard specifies requirements and type tests for Conduit Systems, including Conduits and Conduit Fittings, for the Protection and Management of conductors and/or cables in electrical...
Conduit systems for cable management - Part 2-2: Particular requirements for pliable conduit systems
This standard specifies requirements and type tests for Conduit Systems, including Conduits and Conduit Fittings, for the Protection and Management of conductors and/or cables in electrical...
January 1, 1999
Conduits systems for cable management - Part 2-2: Particular requirements for pliable conduit systems
A description is not available for this item.
April 1, 1997
Conduits systems for cable management - Part 2-2: Particular requirements for pliable conduit systems
Specifies the requirements for pliable conduit systems including self-recovering conduit systems. Conduit systems which are used as an integral part of other equipment also have to be tested...
December 1, 1992
Conduits systems for electrical installations - Part 2-2: Particular requirements for pliable conduit system
Specifies the requirements for pliable conduit systems including self-recovering conduit systems. Conduit systems which are used as an integral part of other equipment also have to be tested...
Advertisement