NEN-ISO 19103

Geographic information - Conceptual schema language

active, Most Current
Organization: NEN
Publication Date: 1 January 2016
Status: active
Page Count: 91
ICS Code (IT applications in science): 35.240.70
scope:

NEN-ISO 19103 provides rules and guidelines for the use of a conceptual schema language within the context of geographic information. The chosen conceptual schema language is the Unified Modeling Language (UML). This International Standard provides a profile of the Unified Modelling Language (UML). The standardization target type of this standard is UML schemas describing geographic information.

Document History

NEN-ISO 19103
January 1, 2016
Geographic information - Conceptual schema language
NEN-ISO 19103 provides rules and guidelines for the use of a conceptual schema language within the context of geographic information. The chosen conceptual schema language is the Unified Modeling...
Advertisement