NEN-EN-ISO 7391-1
Plastics - Polycarbonate (PC) moulding and extrusion materials - Part 1: Designation system and basis for specifications
inactive
| Organization: | NEN |
| Publication Date: | 1 June 1999 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
Establishes a system of designation for polycarbonate thermoplastic material, which may be used as the basis for specifications.
Document History
March 1, 2006
Plastics - Polycarbonate (PC) moulding and extrusion materials - Part 1: Designation system and basis for specifications
This part of ISO 7391 establishes a system of designation for polycarbonate thermoplastic material, which may be used as the basis for specifications. The types of polycarbonate plastic are...
December 1, 2003
Plastics - Polycarbonate (PC) moulding and extrusion materials - Part 1: Designation system and basis for specifications
This part of ISO 7391 establishes a system of designation for polycarbonate thermoplastic material, which may be used as the basis for specifications. The types of polycarbonate plastic are...
NEN-EN-ISO 7391-1
June 1, 1999
Plastics - Polycarbonate (PC) moulding and extrusion materials - Part 1: Designation system and basis for specifications
Establishes a system of designation for polycarbonate thermoplastic material, which may be used as the basis for specifications.