NEN-EN-ISO 1179-1

Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 1: Threaded ports

inactive
Organization: NEN
Publication Date: 1 May 2008
Status: inactive
Page Count: 18
ICS Code (Piping and couplings): 23.100.40
scope:

This part of ISO 1179 specifies dimensions for ports with ISO 228-1 threads for use with non-adjustable stud ends shown in I SO 1179-2, ISO 1179-3 and ISO 1179-4 and with adjustable stud ends shown in ISO 1179-3. Ports in accordance with this part o f ISO 1179 may be used:-with ISO 1179-2 heavy-duty (S series ) stud ends with type E sealing at working pressures up to 63 MPa (630 bar) and light-duty (L series) stud ends at working pressures up to 25 MPa (250 bar);-with ISO 1179-3 light-duty (L series) stud ends with type G sealing at working pressures up to 31,5 MPa (315 bar), and with ISO 1179-3 light-duty (L series) adjustable stud ends with type H sealing at working pres sures up to 20 MPa (200 bar);-with ISO 1179-4 stud ends with type B sealing at working pressures up to 40 MPa (400 bar) for the S series, up to 25 MPa (250 bar) for the L series, and u p to 10 MPa (100 bar) for the LL series, except for the G2 size port, which in hydraulic fluid power systems is used mainly with accumulators and for which ISO 1179-2, ISO 1179-3 and ISO 1179-4 do not specify stud ends. The permissible working pres sure depends upon size, materials, design, working conditions, application, etc. Users of this part of ISO 1179 should ensure that there is sufficient material around the port to maintain the pressure.

Document History

November 1, 2013
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 1: Threaded ports
This part of ISO 1179 specifies dimensions for ports with ISO 228-1 threads for use with non-adjustable stud ends described in ISO 1179-2, ISO 1179-3 and ISO 1179-4 and with adjustable stud ends...
May 1, 2012
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 1: Threaded ports
This part of ISO 1179 specifies dimensions for ports with ISO 228-1 threads for use with non-adjustable stud ends described in ISO 1179-2, ISO 1179-3 and ISO 1179-4 and with adjustable stud ends...
NEN-EN-ISO 1179-1
May 1, 2008
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 1: Threaded ports
This part of ISO 1179 specifies dimensions for ports with ISO 228-1 threads for use with non-adjustable stud ends shown in I SO 1179-2, ISO 1179-3 and ISO 1179-4 and with adjustable stud ends shown...

References

Advertisement