NEN-EN-ISO/IEEE 11073-10425

Health informatics - Personal health device communication - Part 10425: Device specialization - Continuous glucose monitor (CGM)

active, Most Current
Organization: NEN
Publication Date: 1 July 2016
Status: active
ICS Code (IT applications in health care technology): 35.240.80
scope:

Within the context of the ISO/IEEE 11073 family of standards for device communication, a normative definition of the communication between continuous glucose monitor (CGM) devices and managers (e.g., cell phones, personal computers, personal health appliances, and set top boxes), in a manner that enables plug-and-play interoperability, is established in this standard. It leverages appropriate portions of existing standards including ISO/IEEE 11073 terminology and information models. It specifies the use of specific term codes, formats, and behaviors in telehealth environments restricting optionality in base frameworks in favor of interoperability. This standard defines a common core of communication functionality of CGM devices. In this context, CGM refers to the measurement of the level of glucose in the body on a regular (typically 5 minute) basis through a sensor continuously attached to the person.

Document History

NEN-EN-ISO/IEEE 11073-10425
July 1, 2016
Health informatics - Personal health device communication - Part 10425: Device specialization - Continuous glucose monitor (CGM)
Within the context of the ISO/IEEE 11073 family of standards for device communication, a normative definition of the communication between continuous glucose monitor (CGM) devices and managers (e.g.,...
Advertisement