NEN-EN-ISO 6165
Earth-moving machinery - Basic types - Identification and terms and definitions
| Organization: | NEN |
| Publication Date: | 1 September 2012 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Earth-moving machinery): | 53.100 |
| ICS Code (Materials handling equipment (Vocabularies)): | 01.040.53 |
scope:
This International Standard gives terms and definitions and an identification structure for classifying earthmoving machinery designed to perform the following operations: - excavation, - loading, - transportation, and - drilling, spreading, compacting or trenching of earth and other materials, for example, during work on roads and dams, and on building sites. The purpose of this International Standard is to provide a clear means of identifying machines according to their function and design configurations. Annex A provides a procedure based on the identification structure used by this International Standard for classifying the machinery and for introducing detailed identifications consistent with the logic implied by the structure. Annex B provides a hierarchy of the operator control configurations for earth-moving machinery. The Bibliography provides a list of terminology standards for many of the machine families identified in this International Standard. Included in those terminology standards are figures depicting different configurations of the machine types in each machine family.
Document History