NEN - NPR-IEC/TR 61912-2
Low-voltage switchgear and controlgear - Over-current protective devices - Part 2: Selectivity under over-current conditions
| Organization: | NEN |
| Publication Date: | 1 July 2009 |
| Status: | active |
| Page Count: | 41 |
| ICS Code (Switchgear and controlgear): | 29.130 |
scope:
This technical report, which serves as an application guide for the determination of selectivity between over-current protective devices of low-voltage switchgear and controlgear, summarises the definitions of the terminology and provides examples of application. The following standards for devices are considered in this technical report: - IEC 60255-3; IEC 60255-6; IEC 60255-8, IEC 60255-12 - IEC 60269-1, IEC 60269-2, IEC 60269-3;IEC 60269-4; - IEC 60898-1; - IEC 60947 series; - IEC 61008-1; - IEC 61009-1. This report does not deal with other forms of protection, such as power-reversal protection, directional protection and arc-protection systems.
Document History