NEN-EN-IEC 60335-2-24
Safety of household and similar electrical appliances - Part 2-24: Particular requirements for refrigerating appliances and ice-makers
| Organization: | NEN |
| Publication Date: | 6 September 1999 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Domestic refrigerating appliances): | 97.040.30 |
scope:
Deals with safety of the following appliances, their rated voltage being not more than 250 V for single-phase appliances, 480 V for other appliances and 24 V d.c. for appliances when battery operated. Also deals with compression-type appliances for household and similar use, which use flammable refrigerants. - refrigerating appliances for household and similar use: - icemakers, incorporating a motor-compressor and icemakers intended to be incorporated in frozen food storage compartments; - refrigerating appliances and ice-makers for use in camping, touring caravans and boats for leisure purposes.
Document History