NEN-EN 500-6
Mobile road construction machinery - Safety - Part 6: Specific requirements for paver-finishers
| Organization: | NEN |
| Publication Date: | 1 March 2006 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Road construction): | 93.080.10 |
scope:
This part of EN 500 specifies the safety requirements for paver-finishers as defined in Clause 3 and deals with the significant hazards relevant to these machines, when they are used as intended and under conditions of misuse which are reasonably foreseeable. This part of EN 500 contains additional requirements to EN 500-1 "Common requirements". If internal and/or external vibrators are used for concrete paving, then prEN 12649 applies.
Document History