NEN-EN-IEC 61280-4-1

Fibre optic communication subsystem basic test procedures - Part 4-1: Cable plant and links - Multimode fibre optic-cable plant attenuation measurement

inactive
Organization: NEN
Publication Date: 1 June 2004
Status: inactive
Page Count: 52
ICS Code (Fibre optic systems in general): 33.180.01
scope:

Establishes preferred measurement principles and practices to assure that meaningful data describing the optical loss perfor mance of installed cable plants can be obtained.It is not inte nded for component testing, it does not define those elements of an installation that need to be measured. This procedure is a specific test associated with IEC 61281-1. This procedure c an be used to measure the optical loss between any two passive ly connected points, including end terminations, of a multimode optical fibre cable plant.

Document History

February 1, 2022
Fibre-optic communication subsystem test procedures - Part 4-1: Installed cabling plant - Multimode attenuation measurement
A description is not available for this item.
Fibre-optic communication subsystem test procedures - Part 4-1: Installed cabling plant - Multimode attenuation measurement
A description is not available for this item.
August 1, 2019
Fibre-optic communication subsystem test procedures - Part 4-1: Installed cabling plant - Multimode attenuation measurement
This part of IEC 61280 is applicable to the measurement of attenuation of installed optical fibre cabling plant using multimode optical fibre. This cabling plant can include multimode optical fibres,...
January 1, 2010
Fibre optic communication subsystem test procedures - Part 4-1: Installed cable plant - Multimode attenuation measurement
This part of IEC 61280-4 is applicable to the measurement of attenuation of installed fibreoptic cabling using multimode fibre, typically in lengths of up to 2 000 m. This cabling can include...
NEN-EN-IEC 61280-4-1
June 1, 2004
Fibre optic communication subsystem basic test procedures - Part 4-1: Cable plant and links - Multimode fibre optic-cable plant attenuation measurement
Establishes preferred measurement principles and practices to assure that meaningful data describing the optical loss perfor mance of installed cable plants can be obtained.It is not inte nded for...
Advertisement