NEN-EN-ISO 14644-2

Cleanrooms and associated controlled environments - Part 2: Specifications for testing and monitoring to prove continued compliance with ISO 14644-1

inactive
Organization: NEN
Publication Date: 1 September 1998
Status: inactive
Page Count: 14
ICS Code (Cleanrooms and associated controlled environments): 13.040.35
scope:

Specifies requirements for periodic testing of a cleanroom or clean zone to prove its continued compliance with ISO 14644-1 for the designated classification of airborne particulate cleanliness. These requirements invoke the test described in ISO 14644-1 for the classification of the cleanroom or clean zone. Additional tests are also specified, to be carried out based on the requirements of this standard. Optional tests, to be applied at the user's discretion, are also identified. This standard also specifies requirements for the monitoring of a cleanroom or clean zone (hereafter referred to as an installation) to provide evidence of its continued compliance with ISO 14644-1 for the designated classification of airborne particulate cleanliness.

Document History

January 1, 2016
Cleanrooms and associated controlled environments - Part 2: Monitoring to provide evidence of cleanroom performance related to air cleanliness by particle concentration
NEN-EN-ISO 14644-2 specifies minimum requirements for a monitoring plan for cleanroom or clean zone performance related to air cleanliness by particle concentration, based upon parameters that...
December 1, 2010
Cleanrooms and associated controlled environments - Part 2: Specifications for monitoring and periodic testing to prove continued compliance with ISO 14644-1
NEN-EN-ISO 14644-2 specifies minimum requirements for a monitoring plan for cleanroom or clean zone performance related to air cleanliness by particle concentration, based upon parameters that...
November 1, 2000
Cleanrooms and associated controlled environments - Part 2: Specifications for testing and monitoring to prove continued compliance with ISO 14644-1
Specifies requirements for periodic testing of a cleanroom or clean zone to prove its continued compliance with ISO 14644-1 for the designated classification of airborne particulate cleanliness....
NEN-EN-ISO 14644-2
September 1, 1998
Cleanrooms and associated controlled environments - Part 2: Specifications for testing and monitoring to prove continued compliance with ISO 14644-1
Specifies requirements for periodic testing of a cleanroom or clean zone to prove its continued compliance with ISO 14644-1 for the designated classification of airborne particulate cleanliness....
Advertisement