NEN-EN-ISO 11125-2
Preparation of steel substrates before application of paints and related products - Test methods for metallic blast-cleaning abrasives - Part 2: Determination of particle size distribution
| Organization: | NEN |
| Publication Date: | 1 July 1997 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Paint coating processes): | 87.020 |
scope:
Specifies a test method for the determination of particle size distribution by sieving. The procedure includes weighing out a test portion of 100 g of the sample, placing the test portion in the top sieve of a set of test sieves (including all the sieves listed against the grade under test in the appropriate part of ISO 11124) with the largest-aperture sieve on the top and progress to the smallest aperture at the bottom with a pan, to catch any abrasive that falls through the finest sieve, sieving in a sieve machine, weighing the abrasive retained on each sieve and transferred on to a balance pan.
Document History