NEN-ISO 16000-16

Indoor air - Part 16: Detection and enumeration of moulds - Sampling by filtration

active, Most Current
Organization: NEN
Publication Date: 1 March 2009
Status: active
Page Count: 30
ICS Code (Ambient atmospheres): 13.040.20
scope:

This part of ISO 16000 specifies requirements for long-term (0,5 h to several hours) sampling of moulds in indoor air by filtration. Following the instructions given, a sample is obtained for subsequent detection of moulds by cultivation after suspension according to ISO 16000-17, which is part of the complete measurement procedure. This part of ISO 16000 is not suitable for personal sampling.

Document History

NEN-ISO 16000-16
March 1, 2009
Indoor air - Part 16: Detection and enumeration of moulds - Sampling by filtration
This part of ISO 16000 specifies requirements for long-term (0,5 h to several hours) sampling of moulds in indoor air by filtration. Following the instructions given, a sample is obtained for...
Advertisement