NEN-EN-IEC 60115-8-1

Fixed resistors for use in electronic equipment - Part 8-1: Blank detail specification: Fixed surface mount (SMD) low power film resistors for general electronic equipment, classification level G

active, Most Current
Organization: NEN
Publication Date: 1 June 2015
Status: active
Page Count: 105
ICS Code (Fixed resistors): 31.040.10
scope:

NEN-EN-IEC 60115-8-1 specifies the characteristics and ratings of fixed surface mount (SMD) resistors. The resistors covered herein are classified to level G, as defined in IEC 60115-8-1, 1.5 for general electronic equipment, typically operated under benign or moderate environmental conditions, where the major requirement is function. Examples for level G include consumer products and telecommunication user terminals.

Document History

NEN-EN-IEC 60115-8-1
June 1, 2015
Fixed resistors for use in electronic equipment - Part 8-1: Blank detail specification: Fixed surface mount (SMD) low power film resistors for general electronic equipment, classification level G
NEN-EN-IEC 60115-8-1 specifies the characteristics and ratings of fixed surface mount (SMD) resistors. The resistors covered herein are classified to level G, as defined in IEC 60115-8-1, 1.5 for...
Advertisement