NEN-EN-IEC 60947-1
Low-voltage switchgear and controlgear - Part 1: General rules
| Organization: | NEN |
| Publication Date: | 1 May 2004 |
| Status: | inactive |
| Page Count: | 194 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
Applies, when required by the relevant product standard, to switchgear and controlgear hereinafter referred to as "equipment" and intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V d.c. It does not apply to low-voltage switchgear and controlgear assemblies which are dealt with in IEC 60439. The object of this standard is to state those general rules and requirements which are common to low-voltage equipment as defined in 1.1, including for example:-definitions
Document History