NEN-EN-IEC 60730-2-14/A2
Automatic electrical controls for household and similar use - Part 2-14: Particular requirements for electric actuators
| Organization: | NEN |
| Publication Date: | 1 October 2008 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ICS Code (Other switchgear and controlgear): | 29.130.99 |
scope:
This part of IEC 62271 is applicable to three-pole alternating current switches for rated voltages 52 kV and above, having making and breaking current ratings, for indoor and outdoor installations, and for rated frequencies up to and including 60 Hz. This standard is also applicable to the operating devices of these switches and to their auxiliary equipment. The main object of this standard is to establish requirements for switches used in transmission and distribution systems. General-purpose switches for this application are designed to comply with the following service applications: - carrying rated normal current continuously; - carrying short-circuit currents for a specified time; - switching of mainly active loads; - switching of no-load transformers; - switching of the charging current of unloaded cables, overhead lines or busbars; - switching of closed-loop circuits; - making short-circuit currents. A further object of this standard is to establish requirements for limited-purpose and specialpurpose switches used in transmission and distribution systems. Limited-purpose switches shall comply with one or more of the service applications indicated above. Special-purpose switches may comply with one or more of the service applications indicated above and, in addition, shall be suitable for one or more of the following applications: - switching single capacitor banks; - switching back-to-back capacitor banks; - switching shunt reactors including secondary or tertiary reactors switched from the primary side of the transformer; - applications requiring an increased number of operating cycles; - switching under earth fault conditions in non-effectively earthed neutral systems.
Document History