NEN-EN-ISO 3696

Water for analytical laboratory use - Specification and test methods

active, Most Current
Organization: NEN
Publication Date: 1 May 1995
Status: active
Page Count: 12
ICS Code (Chemical reagents): 71.040.30
scope:

Specifies the requirements for three grades for the analysis of inorganic chemicals. Not applicable to organic trace analysis, analysis of surface-active agents and biological or medical analysis. The material shall be a clear, colourless liquid as assessed by inspection. Classifies according to the content: free from dissolved or colloidal ionic and organic contaminants, very low inorganic, organic or colloidal contaminants and suitable for laboratory wet chemistry work. Specifies the pH and conductivity measurement of absorbance and the determination of residue after evaporation at 110°C.

Document History

NEN-EN-ISO 3696
May 1, 1995
Water for analytical laboratory use - Specification and test methods
Specifies the requirements for three grades for the analysis of inorganic chemicals. Not applicable to organic trace analysis, analysis of surface-active agents and biological or medical analysis....
Advertisement