NEN-ISO/IEC 29341-11-2

Information technology – UPnP Device Architecture – Part 11-2: Quality of Service Device Control Protocol – Level 2 – Quality of Service Schemas

active, Most Current
Organization: NEN
Publication Date: 1 February 2009
Status: active
Page Count: 33
ICS Code (Interface and interconnection equipment): 35.200
scope:

The following schema definitions are referenced in the Quality of Service Level 2 standards. In the original UPnP standards these were distributed as files with the type "XSD", collected into a ZIP archive. They are presented in this standard, ISO/IEC 29341-11-2, for consistency with ISO/IEC document formatting requirements.

Document History

NEN-ISO/IEC 29341-11-2
February 1, 2009
Information technology – UPnP Device Architecture – Part 11-2: Quality of Service Device Control Protocol – Level 2 – Quality of Service Schemas
The following schema definitions are referenced in the Quality of Service Level 2 standards. In the original UPnP standards these were distributed as files with the type "XSD", collected into a ZIP...
Advertisement