NEN-EN-ISO 2039-1

Plastics - Determination of hardness - Part 1: Ball indentation method

active, Most Current
Organization: NEN
Publication Date: 1 March 2003
Status: active
Page Count: 18
ICS Code (Plastics in general): 83.080.01
scope:

Specifies a method for determining the hardness of plastics and ebonite by means of a loaded ball indenter. The ball indentation hardness determined by this method may provide data for research and development, quality control and acceptance or rejection under specifications.

Document History

NEN-EN-ISO 2039-1
March 1, 2003
Plastics - Determination of hardness - Part 1: Ball indentation method
Specifies a method for determining the hardness of plastics and ebonite by means of a loaded ball indenter. The ball indentation hardness determined by this method may provide data for research and...
November 1, 1996
Plastics - Determination of hardness - Part 1: Ball indentation method
Specifies a method, which consists of forcing a ball under a specified load into the surface of a test specimen. The depth of impression is measured under load. The surface area of the impression is...
Advertisement