NEN-EN 50377-11-1

Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 11-1: Type MF terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre for category C

active, Most Current
Organization: NEN
Publication Date: 1 March 2008
Status: active
Page Count: 41
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This specification contains the initial, start of life dimensional, optical mechanical and environmental performance requirements which a terminated and assembled singlemode MF 4-fold-connector set (for backplane applications) must meet in order for it to be categorised as an EN standard product.

Document History

NEN-EN 50377-11-1
March 1, 2008
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 11-1: Type MF terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre for category C
This specification contains the initial, start of life dimensional, optical mechanical and environmental performance requirements which a terminated and assembled singlemode MF 4-fold-connector set...
Advertisement