NEN-EN-IEC 61169-51

Radio-frequency connectors - Part 51: Sectional specification for RF coaxial connectors with inner diameter of outer conductors 13,5 mm with bayonet lock - Characteristic impedance 50 O (type QLI)

active, Most Current
Organization: NEN
Publication Date: 1 June 2015
Status: active
Page Count: 65
ICS Code (RF connectors): 33.120.30
scope:

NEN-EN-IEC 61169-51, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type QLI R.F. coaxial connectors with quick lock. The connectors are normally used with 50 O corrugated cable and flexible cables for middle power applications in an operating range up to 6 GHz. It describes the interface dimensions for general purpose connectors with gauging information and the mandatory tests selected from IEC 61169-1 applicable to all detail specifications relative to type QLI connectors. This specification indicates the recommended performance characteristics to be considered when writing a DS and covers all tests schedules and inspection requirements.

Document History

NEN-EN-IEC 61169-51
June 1, 2015
Radio-frequency connectors - Part 51: Sectional specification for RF coaxial connectors with inner diameter of outer conductors 13,5 mm with bayonet lock - Characteristic impedance 50 O (type QLI)
NEN-EN-IEC 61169-51, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type QLI R.F. coaxial connectors with quick lock....
Advertisement